Vishay Intertechnology, Inc. RES 126 OHM 1/2W .1% AXIAL CMF55126R00BHR6

Description
RES 126ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 126ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 126 OHM 1/2W .1% AXIAL - CMF55126R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 126 OHM 1/2W .1% AXIAL
CMF55126R00BHR6
RES 126 OHM 1/2W .1% AXIAL CMF55126R00BHR6
RES 126ohm 1/2W .1% AXIAL

RES 126ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55126R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55126R00BHR6-ND
Through Hole Resistors CMF55126R00BHR6-ND
126 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

126 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,126Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,126Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C8026
Resistor,metal Film,126Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C8026
Resistor,Metal Film,126Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,126Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55126R00BHR6 CMF55126R00BHR6-ND 40C8026
Product Name RES 126 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,126Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 126 ohms 126 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details