Vishay Intertechnology, Inc. RES 126K OHM 1/2W .1% AXIAL CMF55126K00BHEK

Description
RES 126Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 126Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 126K OHM 1/2W .1% AXIAL - CMF55126K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 126K OHM 1/2W .1% AXIAL
CMF55126K00BHEK
RES 126K OHM 1/2W .1% AXIAL CMF55126K00BHEK
RES 126Kohm 1/2W .1% AXIAL

RES 126Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55126K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55126K00BHEK-ND
Through Hole Resistors CMF55126K00BHEK-ND
126 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

126 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 126K .1% T-2 Ek E3 Vishay - 68P1040 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 126K .1% T-2 Ek E3 Vishay
68P1040
Cmf-55 126K .1% T-2 Ek E3 Vishay 68P1040
CMF-55 126K .1% T-2 EK e3

CMF-55 126K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55126K00BHEK CMF55126K00BHEK-ND 68P1040
Product Name RES 126K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 126K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 126000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details