Vishay Intertechnology, Inc. RES 125 OHM 1/2W 1% AXIAL CMF55125R00FKBF

Description
RES 125ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 125ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 125 OHM 1/2W 1% AXIAL - CMF55125R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 1/2W 1% AXIAL
CMF55125R00FKBF
RES 125 OHM 1/2W 1% AXIAL CMF55125R00FKBF
RES 125ohm 1/2W 1% AXIAL

RES 125ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55125R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55125R00FKBF-ND
Through Hole Resistors CMF55125R00FKBF-ND
125 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

125 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 125 1% T-1 B14 Vishay - 68P1036 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 125 1% T-1 B14 Vishay
68P1036
Cmf-55 125 1% T-1 B14 Vishay 68P1036
CMF-55 125 1% T-1 B14

CMF-55 125 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55125R00FKBF CMF55125R00FKBF-ND 68P1036
Product Name RES 125 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 125 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 125 ohms 125 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details