Vishay Intertechnology, Inc. RES 125 OHM 1/2W 0.1% AXIAL CMF55125R00BERE

Description
RES 125ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 125ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 125 OHM 1/2W 0.1% AXIAL - CMF55125R00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 1/2W 0.1% AXIAL
CMF55125R00BERE
RES 125 OHM 1/2W 0.1% AXIAL CMF55125R00BERE
RES 125ohm 1/2W 0.1% AXIAL

RES 125ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55125R00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55125R00BERE-ND
Through Hole Resistors CMF55125R00BERE-ND
125 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

125 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55125R00BERE CMF55125R00BERE-ND
Product Name RES 125 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 125 ohms 125 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers