Vishay Intertechnology, Inc. RES 125 OHM 1/2W 0.1% AXIAL CMF55125R00BEEB

Description
RES 125ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 125ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 125 OHM 1/2W 0.1% AXIAL - CMF55125R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 1/2W 0.1% AXIAL
CMF55125R00BEEB
RES 125 OHM 1/2W 0.1% AXIAL CMF55125R00BEEB
RES 125ohm 1/2W 0.1% AXIAL

RES 125ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF55125R00BEEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55125R00BEEBCT-ND
Through Hole Resistors 541-CMF55125R00BEEBCT-ND
125 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

125 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55125R00BEEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55125R00BEEBTR-ND
Through Hole Resistors 541-CMF55125R00BEEBTR-ND
125 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

125 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
125 Ohm 2W Resistor - 53-CMF55125R00BEEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125 Ohm 2W Resistor
53-CMF55125R00BEEB
125 Ohm 2W Resistor 53-CMF55125R00BEEB
Res Metal Film 125 Ohm 0.1% 1/2W ±25ppm/°C Conformal AXL Thru-Hole T/R Product overview: CMF55125R00BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55125R00BEEB can be used for catalog matching and distributor lookup.

Res Metal Film 125 Ohm 0.1% 1/2W ±25ppm/°C Conformal AXL Thru-Hole T/R Product overview: CMF55125R00BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55125R00BEEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF55125R00BEEB 541-CMF55125R00BEEBCT-ND 53-CMF55125R00BEEB
Product Name RES 125 OHM 1/2W 0.1% AXIAL Through Hole Resistors 125 Ohm 2W Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 125 ohms 125 ohms 125 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details