Vishay Intertechnology, Inc. RES 124 OHM 1/2W 1% AXIAL CMF55124R00FKEB70

Description
RES 124ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/2W 1% AXIAL - CMF55124R00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/2W 1% AXIAL
CMF55124R00FKEB70
RES 124 OHM 1/2W 1% AXIAL CMF55124R00FKEB70
RES 124ohm 1/2W 1% AXIAL

RES 124ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55124R00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55124R00FKEB70-ND
Through Hole Resistors CMF55124R00FKEB70-ND
124 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 124 1% T-1 Eb E3 Vishay - 68P1026 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 124 1% T-1 Eb E3 Vishay
68P1026
Cmf-55-70 124 1% T-1 Eb E3 Vishay 68P1026
CMF-55-70 124 1% T-1 EB e3

CMF-55-70 124 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55124R00FKEB70 CMF55124R00FKEB70-ND 68P1026
Product Name RES 124 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 124 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details