Vishay Intertechnology, Inc. RES 124 OHM 1/2W .5% AXIAL CMF55124R00DHRE

Description
RES 124ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/2W .5% AXIAL - CMF55124R00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/2W .5% AXIAL
CMF55124R00DHRE
RES 124 OHM 1/2W .5% AXIAL CMF55124R00DHRE
RES 124ohm 1/2W .5% AXIAL

RES 124ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55124R00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55124R00DHRE-ND
Through Hole Resistors CMF55124R00DHRE-ND
124 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55124R00DHRE CMF55124R00DHRE-ND
Product Name RES 124 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers