Vishay Intertechnology, Inc. Metal Film Resistors - CMF55124R00DHEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55124R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55124R00DHEA
Metal Film Resistors - CMF55124R00DHEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55124R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55124R00DHEA-ND
Through Hole Resistors CMF55124R00DHEA-ND
124 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 124 .5% T-2 Ea E3 Vishay - 68P1018 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 124 .5% T-2 Ea E3 Vishay
68P1018
Cmf-55 124 .5% T-2 Ea E3 Vishay 68P1018
CMF-55 124 .5% T-2 EA e3

CMF-55 124 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55124R00DHEA CMF55124R00DHEA-ND 68P1018
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 124 .5% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details