Vishay Intertechnology, Inc. RES 124 OHM 1/2W 0.5% AXIAL CMF55124R00DHBF

Description
RES 124ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/2W 0.5% AXIAL - CMF55124R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/2W 0.5% AXIAL
CMF55124R00DHBF
RES 124 OHM 1/2W 0.5% AXIAL CMF55124R00DHBF
RES 124ohm 1/2W 0.5% AXIAL

RES 124ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55124R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55124R00DHBF-ND
Through Hole Resistors CMF55124R00DHBF-ND
124 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,124Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C8015 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,124Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C8015
Resistor,metal Film,124Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C8015
Resistor,Metal Film,124Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,124Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55124R00DHBF CMF55124R00DHBF-ND 40C8015
Product Name RES 124 OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,124Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details