124 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 124ohm 1/2W .25% AXIAL
Resistor,Metal Film,124Ohms,250WV,.
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55124R00CHEK-ND | CMF55124R00CHEK | 80K8236 |
| Product Name | Through Hole Resistors | RES 124 OHM 1/2W .25% AXIAL | Resistor,metal Film,124Ohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 124 ohms | 124 ohms |