Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF55124R00CHBF

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 124 .25% T-2 B14
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 124 .25% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55124R00CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55124R00CHBF
Vishay/DaleMetal Film Resistors - CMF55124R00CHBF
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 124 .25% T-2 B14

Vishay/DaleMetal Film Resistors - Through Hole CMF-55 124 .25% T-2 B14

Supplier's Site
Through Hole Resistors - CMF55124R00CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55124R00CHBF-ND
Through Hole Resistors CMF55124R00CHBF-ND
124 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 124 .25% T-2 B14 Vishay - 68P1017 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 124 .25% T-2 B14 Vishay
68P1017
Cmf-55 124 .25% T-2 B14 Vishay 68P1017
CMF-55 124 .25% T-2 B14

CMF-55 124 .25% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55124R00CHBF CMF55124R00CHBF-ND 68P1017
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-55 124 .25% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details