Vishay Intertechnology, Inc. RES 124 OHM 1/2W .1% AXIAL CMF55124R00BER6

Description
RES 124ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/2W .1% AXIAL - CMF55124R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/2W .1% AXIAL
CMF55124R00BER6
RES 124 OHM 1/2W .1% AXIAL CMF55124R00BER6
RES 124ohm 1/2W .1% AXIAL

RES 124ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55124R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55124R00BER6-ND
Through Hole Resistors CMF55124R00BER6-ND
124 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,124Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8006 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,124Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C8006
Resistor,metal Film,124Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C8006
Resistor,Metal Film,124Ohms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,124Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55124R00BER6 CMF55124R00BER6-ND 40C8006
Product Name RES 124 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,124Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details