Vishay Intertechnology, Inc. Metal Film Resistors - CMF55124K10BEEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55124K10BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55124K10BEEK
Metal Film Resistors - CMF55124K10BEEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55124K10BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55124K10BEEK-ND
Through Hole Resistors CMF55124K10BEEK-ND
124.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 124.1K .1% T-9 Ek E3 Vishay - 68P1013 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 124.1K .1% T-9 Ek E3 Vishay
68P1013
Cmf-55 124.1K .1% T-9 Ek E3 Vishay 68P1013
CMF-55 124.1K .1% T-9 EK e3

CMF-55 124.1K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55124K10BEEK CMF55124K10BEEK-ND 68P1013
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 124.1K .1% T-9 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details