Vishay Intertechnology, Inc. RES 124K OHM 1/2W 1% AXIAL CMF55124K00FKR670

Description
RES 124Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 124Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 1/2W 1% AXIAL - CMF55124K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/2W 1% AXIAL
CMF55124K00FKR670
RES 124K OHM 1/2W 1% AXIAL CMF55124K00FKR670
RES 124Kohm 1/2W 1% AXIAL

RES 124Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55124K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55124K00FKR670-ND
Through Hole Resistors CMF55124K00FKR670-ND
124 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 124K 1% T-1 Re6 Vishay - 68P1007 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 124K 1% T-1 Re6 Vishay
68P1007
Cmf-55-70 124K 1% T-1 Re6 Vishay 68P1007
CMF-55-70 124K 1% T-1 RE6

CMF-55-70 124K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55124K00FKR670 CMF55124K00FKR670-ND 68P1007
Product Name RES 124K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 124K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details