Vishay Intertechnology, Inc. Through Hole Resistors CMF55124K00FHEK

Description
124 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
124 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55124K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55124K00FHEK-ND
Through Hole Resistors CMF55124K00FHEK-ND
124 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 124K OHM 1/2W 1% AXIAL - CMF55124K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/2W 1% AXIAL
CMF55124K00FHEK
RES 124K OHM 1/2W 1% AXIAL CMF55124K00FHEK
RES 124Kohm 1/2W 1% AXIAL

RES 124Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 124K 1% T-2 Ek E3 Vishay - 68P1002 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 124K 1% T-2 Ek E3 Vishay
68P1002
Cmf-55 124K 1% T-2 Ek E3 Vishay 68P1002
CMF-55 124K 1% T-2 EK e3

CMF-55 124K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55124K00FHEK-ND CMF55124K00FHEK 68P1002
Product Name Through Hole Resistors RES 124K OHM 1/2W 1% AXIAL Cmf-55 124K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details