Vishay Intertechnology, Inc. Through Hole Resistors CMF55124K00BHEK

Description
124 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
124 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55124K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55124K00BHEK-ND
Through Hole Resistors CMF55124K00BHEK-ND
124 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 124K OHM 1/2W .1% AXIAL - CMF55124K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/2W .1% AXIAL
CMF55124K00BHEK
RES 124K OHM 1/2W .1% AXIAL CMF55124K00BHEK
RES 124Kohm 1/2W .1% AXIAL

RES 124Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 124K .1% T-2 Ek E3 Vishay - 68P0996 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 124K .1% T-2 Ek E3 Vishay
68P0996
Cmf-55 124K .1% T-2 Ek E3 Vishay 68P0996
CMF-55 124K .1% T-2 EK e3

CMF-55 124K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55124K00BHEK-ND CMF55124K00BHEK 68P0996
Product Name Through Hole Resistors RES 124K OHM 1/2W .1% AXIAL Cmf-55 124K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details