Vishay Intertechnology, Inc. Through Hole Resistors CMF55124K00BERE70

Description
124 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
124 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55124K00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55124K00BERE70-ND
Through Hole Resistors CMF55124K00BERE70-ND
124 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 124K OHM 1/2W .1% AXIAL - CMF55124K00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/2W .1% AXIAL
CMF55124K00BERE70
RES 124K OHM 1/2W .1% AXIAL CMF55124K00BERE70
RES 124Kohm 1/2W .1% AXIAL

RES 124Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf55, 124 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C7986 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 124 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C7986
Cmf55, 124 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C7986
CMF55, 124 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 124 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55124K00BERE70-ND CMF55124K00BERE70 40C7986
Product Name Through Hole Resistors RES 124K OHM 1/2W .1% AXIAL Cmf55, 124 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details