Vishay Intertechnology, Inc. RES 124K OHM 1/2W .1% AXIAL CMF55124K00BER6

Description
RES 124Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 124Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 1/2W .1% AXIAL - CMF55124K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/2W .1% AXIAL
CMF55124K00BER6
RES 124K OHM 1/2W .1% AXIAL CMF55124K00BER6
RES 124Kohm 1/2W .1% AXIAL

RES 124Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55124K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55124K00BER6-ND
Through Hole Resistors CMF55124K00BER6-ND
124 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55124K00BER6 CMF55124K00BER6-ND
Product Name RES 124K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details