Vishay Intertechnology, Inc. RES 123.69K OHM 1/2W 0.1% AXIAL CMF55123K69BEEB

Description
RES 123.69Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 123.69Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 123.69K OHM 1/2W 0.1% AXIAL - CMF55123K69BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 123.69K OHM 1/2W 0.1% AXIAL
CMF55123K69BEEB
RES 123.69K OHM 1/2W 0.1% AXIAL CMF55123K69BEEB
RES 123.69Kohm 1/2W 0.1% AXIAL

RES 123.69Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55123K69BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55123K69BEEB-ND
Through Hole Resistors CMF55123K69BEEB-ND
123.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

123.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 123.69K .1% T-9 Eb E3 Vishay - 68P0989 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 123.69K .1% T-9 Eb E3 Vishay
68P0989
Cmf-55 123.69K .1% T-9 Eb E3 Vishay 68P0989
CMF-55 123.69K .1% T-9 EB e3

CMF-55 123.69K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55123K69BEEB CMF55123K69BEEB-ND 68P0989
Product Name RES 123.69K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 123.69K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 123690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers