Vishay Intertechnology, Inc. Through Hole Resistors CMF55121R00FKEK

Description
121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF55121R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55121R00FKEK-ND
Through Hole Resistors 541-CMF55121R00FKEK-ND
121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 0.5 W 121 ohm Resistor - 53-CMF55121R00FKEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 121 ohm Resistor
53-CMF55121R00FKEK
Through-Hole 0.5 W 121 ohm Resistor 53-CMF55121R00FKEK
RESISTOR, METAL FILM, 0.5 W, 1 %, 100 ppm, 121 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF55121R00FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 121 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 121 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55121R00FKEK can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.5 W, 1 %, 100 ppm, 121 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF55121R00FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 121 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 121 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55121R00FKEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 121 OHM 1/2W 1% AXIAL - CMF55121R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/2W 1% AXIAL
CMF55121R00FKEK
RES 121 OHM 1/2W 1% AXIAL CMF55121R00FKEK
RES 121ohm 1/2W 1% AXIAL

RES 121ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 121 1% T-1 Ek E3 Vishay - 48P6013 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 121 1% T-1 Ek E3 Vishay
48P6013
Cmf-55 121 1% T-1 Ek E3 Vishay 48P6013
CMF-55 121 1% T-1 EK e3

CMF-55 121 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CMF55121R00FKEK-ND 53-CMF55121R00FKEK CMF55121R00FKEK 48P6013
Product Name Through Hole Resistors Through-Hole 0.5 W 121 ohm Resistor RES 121 OHM 1/2W 1% AXIAL Cmf-55 121 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 121 ohms 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details