Vishay Intertechnology, Inc. RES 121 OHM 1/2W 1% AXIAL CMF55121R00FKEB70

Description
RES 121ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 121ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/2W 1% AXIAL - CMF55121R00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/2W 1% AXIAL
CMF55121R00FKEB70
RES 121 OHM 1/2W 1% AXIAL CMF55121R00FKEB70
RES 121ohm 1/2W 1% AXIAL

RES 121ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55121R00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55121R00FKEB70-ND
Through Hole Resistors CMF55121R00FKEB70-ND
121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 121 1% T-1 Eb E3 Vishay - 68P0978 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 121 1% T-1 Eb E3 Vishay
68P0978
Cmf-55-70 121 1% T-1 Eb E3 Vishay 68P0978
CMF-55-70 121 1% T-1 EB e3

CMF-55-70 121 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55121R00FKEB70 CMF55121R00FKEB70-ND 68P0978
Product Name RES 121 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 121 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details