Vishay Intertechnology, Inc. RES 121 OHM 1/2W 1% AXIAL CMF55121R00FKBF39

Description
RES 121ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 121ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/2W 1% AXIAL - CMF55121R00FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/2W 1% AXIAL
CMF55121R00FKBF39
RES 121 OHM 1/2W 1% AXIAL CMF55121R00FKBF39
RES 121ohm 1/2W 1% AXIAL

RES 121ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55121R00FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55121R00FKBF39-ND
Through Hole Resistors CMF55121R00FKBF39-ND
121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 121 1% T-1 B14 Vishay - 68P0976 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 121 1% T-1 B14 Vishay
68P0976
Cmf-55-39 121 1% T-1 B14 Vishay 68P0976
CMF-55-39 121 1% T-1 B14

CMF-55-39 121 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55121R00FKBF39 CMF55121R00FKBF39-ND 68P0976
Product Name RES 121 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 121 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details