Vishay Precision Group RES 121 OHM 1% 50PPM 1/2W CMF55121R00FHEB

Description
RES 121ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 121ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1% 50PPM 1/2W - CMF55121R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1% 50PPM 1/2W
CMF55121R00FHEB
RES 121 OHM 1% 50PPM 1/2W CMF55121R00FHEB
RES 121ohm 1% 50PPM 1/2W

RES 121ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF121HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF121HFCT-ND
Through Hole Resistors CMF121HFCT-ND
121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF121HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF121HFTR-ND
Through Hole Resistors CMF121HFTR-ND
121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
121 Ohm 0.5W Resistor - 53-CMF55121R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
121 Ohm 0.5W Resistor
53-CMF55121R00FHEB
121 Ohm 0.5W Resistor 53-CMF55121R00FHEB
121 Ohm 1% Metal Film Resistor, 0.5W, 175°C, Axial Product overview: CMF55121R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 121 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 121 Ohm, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55121R00FHEB can be used for catalog matching and distributor lookup.

121 Ohm 1% Metal Film Resistor, 0.5W, 175°C, Axial Product overview: CMF55121R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 121 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 121 Ohm, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55121R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 121 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8120 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 121 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8120
Metal Film Resistor, 121 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8120
METAL FILM RESISTOR, 121 OHM, 500 MW, 1%, FULL REEL; Resistance:121ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 121 OHM, 500 MW, 1%, FULL REEL; Resistance:121ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 121 Ohm, 500 Mw, 1%; Resistance Vishay - 68P0973 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 121 Ohm, 500 Mw, 1%; Resistance Vishay
68P0973
Metal Film Resistor, 121 Ohm, 500 Mw, 1%; Resistance Vishay 68P0973
METAL FILM RESISTOR, 121 OHM, 500 MW, 1%; Resistance:121ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 121 OHM, 500 MW, 1%; Resistance:121ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF55121R00FHEB CMF121HFCT-ND 53-CMF55121R00FHEB 83R8120 68P0973
Product Name RES 121 OHM 1% 50PPM 1/2W Through Hole Resistors 121 Ohm 0.5W Resistor Metal Film Resistor, 121 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 121 Ohm, 500 Mw, 1%; Resistance Vishay
Resistance Range 121 ohms 121 ohms 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details