Vishay Intertechnology, Inc. Through Hole Resistors CMF55121R00DHEA

Description
121 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
121 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55121R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55121R00DHEA-ND
Through Hole Resistors CMF55121R00DHEA-ND
121 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 121 OHM 1/2W .5% AXIAL - CMF55121R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/2W .5% AXIAL
CMF55121R00DHEA
RES 121 OHM 1/2W .5% AXIAL CMF55121R00DHEA
RES 121ohm 1/2W .5% AXIAL

RES 121ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 121 .5% T-2 Ea E3 Vishay - 68P0970 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 121 .5% T-2 Ea E3 Vishay
68P0970
Cmf-55 121 .5% T-2 Ea E3 Vishay 68P0970
CMF-55 121 .5% T-2 EA e3

CMF-55 121 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55121R00DHEA-ND CMF55121R00DHEA 68P0970
Product Name Through Hole Resistors RES 121 OHM 1/2W .5% AXIAL Cmf-55 121 .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers