Vishay Intertechnology, Inc. Through-Hole 0.5 W 121 ohm Resistor CMF55121R00BHEB

Description
RESISTOR, METAL FILM, 0.5 W, 0.1 %, 50 ppm, 121 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF55121R00BHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 121 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 121 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55121R00BHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL FILM, 0.5 W, 0.1 %, 50 ppm, 121 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF55121R00BHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 121 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 121 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55121R00BHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.5 W 121 ohm Resistor - 53-CMF55121R00BHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 121 ohm Resistor
53-CMF55121R00BHEB
Through-Hole 0.5 W 121 ohm Resistor 53-CMF55121R00BHEB
RESISTOR, METAL FILM, 0.5 W, 0.1 %, 50 ppm, 121 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF55121R00BHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 121 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 121 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55121R00BHEB can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.5 W, 0.1 %, 50 ppm, 121 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF55121R00BHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 121 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 121 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55121R00BHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 121 OHM 1/2W 0.1% AXIAL - CMF55121R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/2W 0.1% AXIAL
CMF55121R00BHEB
RES 121 OHM 1/2W 0.1% AXIAL CMF55121R00BHEB
RES 121ohm 1/2W 0.1% AXIAL

RES 121ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF55121R00BHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55121R00BHEBTR-ND
Through Hole Resistors 541-CMF55121R00BHEBTR-ND
121 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55121R00BHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55121R00BHEBCT-ND
Through Hole Resistors 541-CMF55121R00BHEBCT-ND
RES 121 OHM 1/2W 0.1% AXIAL

RES 121 OHM 1/2W 0.1% AXIAL

Buy Now Datasheet
Cmf-55 121 .1% T-2 Eb E3 Vishay - 68P0969 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 121 .1% T-2 Eb E3 Vishay
68P0969
Cmf-55 121 .1% T-2 Eb E3 Vishay 68P0969
CMF-55 121 .1% T-2 EB e3

CMF-55 121 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF55121R00BHEB CMF55121R00BHEB 541-CMF55121R00BHEBTR-ND 68P0969
Product Name Through-Hole 0.5 W 121 ohm Resistor RES 121 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 121 .1% T-2 Eb E3 Vishay
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details