Vishay Intertechnology, Inc. Through Hole Resistors CMF55121K00FKEK

Description
121 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
121 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF121KHJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF121KHJ-ND
Through Hole Resistors CMF121KHJ-ND
121 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 121K OHM 1/2W 1% AXIAL - CMF55121K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/2W 1% AXIAL
CMF55121K00FKEK
RES 121K OHM 1/2W 1% AXIAL CMF55121K00FKEK
RES 121Kohm 1/2W 1% AXIAL

RES 121Kohm 1/2W 1% AXIAL

Supplier's Site
Through-Hole 0.5 W 121000 ohm Resistor - 53-CMF55121K00FKEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 121000 ohm Resistor
53-CMF55121K00FKEK
Through-Hole 0.5 W 121000 ohm Resistor 53-CMF55121K00FKEK
RESISTOR, METAL FILM, 0.5 W, 1 %, 100 ppm, 121000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF55121K00FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 121000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 121000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55121K00FKEK can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.5 W, 1 %, 100 ppm, 121000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF55121K00FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 121000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 121000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55121K00FKEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-55 121K 1% T-1 Ek E3 Vishay - 48P6010 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 121K 1% T-1 Ek E3 Vishay
48P6010
Cmf-55 121K 1% T-1 Ek E3 Vishay 48P6010
CMF-55 121K 1% T-1 EK e3

CMF-55 121K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF121KHJ-ND CMF55121K00FKEK 53-CMF55121K00FKEK 48P6010
Product Name Through Hole Resistors RES 121K OHM 1/2W 1% AXIAL Through-Hole 0.5 W 121000 ohm Resistor Cmf-55 121K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers