Vishay Intertechnology, Inc. RES 121K OHM 1/2W 1% AXIAL CMF55121K00FKEB

Description
RES 121Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 121Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1/2W 1% AXIAL - CMF55121K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/2W 1% AXIAL
CMF55121K00FKEB
RES 121K OHM 1/2W 1% AXIAL CMF55121K00FKEB
RES 121Kohm 1/2W 1% AXIAL

RES 121Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55121K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55121K00FKEB-ND
Through Hole Resistors CMF55121K00FKEB-ND
121 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 121K 1% T-1 Eb E3 Vishay - 48P6009 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 121K 1% T-1 Eb E3 Vishay
48P6009
Cmf-55 121K 1% T-1 Eb E3 Vishay 48P6009
CMF-55 121K 1% T-1 EB e3

CMF-55 121K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55121K00FKEB CMF55121K00FKEB-ND 48P6009
Product Name RES 121K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 121K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers