Vishay Intertechnology, Inc. Metal Film Resistors - CMF55121K00FHBF

Description
Metal Film Resistors - Through Hole CMF-55 121K 1% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 121K 1% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55121K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55121K00FHBF
Metal Film Resistors - CMF55121K00FHBF
Metal Film Resistors - Through Hole CMF-55 121K 1% T-2 B14

Metal Film Resistors - Through Hole CMF-55 121K 1% T-2 B14

Supplier's Site
Through Hole Resistors - CMF55121K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55121K00FHBF-ND
Through Hole Resistors CMF55121K00FHBF-ND
121 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 121 Kohm, +/1 Percent, 50 Ppm Vishay - 40C7965 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 121 Kohm, +/1 Percent, 50 Ppm Vishay
40C7965
Cmf55, 121 Kohm, +/1 Percent, 50 Ppm Vishay 40C7965
CMF55, 121 kOhm, +/- 1 Percent, 50 ppm

CMF55, 121 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55121K00FHBF CMF55121K00FHBF-ND 40C7965
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 121 Kohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details