Vishay Intertechnology, Inc. Metal Film Resistors - CMF55121K00FEEK

Description
Metal Film Resistors - Through Hole 121Kohm 1% 25PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 121Kohm 1% 25PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55121K00FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55121K00FEEK
Metal Film Resistors - CMF55121K00FEEK
Metal Film Resistors - Through Hole 121Kohm 1% 25PPM 1/4W

Metal Film Resistors - Through Hole 121Kohm 1% 25PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF55121K00FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55121K00FEEK-ND
Through Hole Resistors CMF55121K00FEEK-ND
121 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55121K00FEEK CMF55121K00FEEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 121000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details