Vishay Intertechnology, Inc. Through Hole Resistors CMF55121K00DHRE

Description
121 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
121 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55121K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55121K00DHRE-ND
Through Hole Resistors CMF55121K00DHRE-ND
121 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 121K OHM 1/2W .5% AXIAL - CMF55121K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/2W .5% AXIAL
CMF55121K00DHRE
RES 121K OHM 1/2W .5% AXIAL CMF55121K00DHRE
RES 121Kohm 1/2W .5% AXIAL

RES 121Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 121K .5% T-2 R36 Vishay - 68P0950 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 121K .5% T-2 R36 Vishay
68P0950
Cmf-55 121K .5% T-2 R36 Vishay 68P0950
CMF-55 121K .5% T-2 R36

CMF-55 121K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55121K00DHRE-ND CMF55121K00DHRE 68P0950
Product Name Through Hole Resistors RES 121K OHM 1/2W .5% AXIAL Cmf-55 121K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers