Vishay Intertechnology, Inc. Through Hole Resistors CMF55121K00DHR6

Description
121 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
121 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55121K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55121K00DHR6-ND
Through Hole Resistors CMF55121K00DHR6-ND
121 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55121K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55121K00DHR6
Metal Film Resistors - CMF55121K00DHR6
Metal Film Resistors - Through Hole 1/4watt 121Kohms .5%

Metal Film Resistors - Through Hole 1/4watt 121Kohms .5%

Supplier's Site
Resistor,metal Film,121Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C7956 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,121Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C7956
Resistor,metal Film,121Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C7956
Resistor,Metal Film,121KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,121KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55121K00DHR6-ND CMF55121K00DHR6 40C7956
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,121Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers