Vishay Intertechnology, Inc. RES 121K OHM 1/2W .25% AXIAL CMF55121K00CER6

Description
RES 121Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 121Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1/2W .25% AXIAL - CMF55121K00CER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/2W .25% AXIAL
CMF55121K00CER6
RES 121K OHM 1/2W .25% AXIAL CMF55121K00CER6
RES 121Kohm 1/2W .25% AXIAL

RES 121Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55121K00CER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55121K00CER6-ND
Through Hole Resistors CMF55121K00CER6-ND
121 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.21Mohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 40C7951 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.21Mohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
40C7951
Resistor,metal Film,1.21Mohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 40C7951
Resistor,Metal Film,1.21MOhms,250WV ,.25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.21MOhms,250WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55121K00CER6 CMF55121K00CER6-ND 40C7951
Product Name RES 121K OHM 1/2W .25% AXIAL Through Hole Resistors Resistor,metal Film,1.21Mohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers