Vishay Intertechnology, Inc. Through Hole Resistors CMF55121K00CEEA

Description
121 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
121 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55121K00CEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55121K00CEEA-ND
Through Hole Resistors CMF55121K00CEEA-ND
121 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 121K OHM 1/2W .25% AXIAL - CMF55121K00CEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/2W .25% AXIAL
CMF55121K00CEEA
RES 121K OHM 1/2W .25% AXIAL CMF55121K00CEEA
RES 121Kohm 1/2W .25% AXIAL

RES 121Kohm 1/2W .25% AXIAL

Supplier's Site
Cmf-55 121K .25% T-9 Ea E3 Vishay - 68P0946 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 121K .25% T-9 Ea E3 Vishay
68P0946
Cmf-55 121K .25% T-9 Ea E3 Vishay 68P0946
CMF-55 121K .25% T-9 EA e3

CMF-55 121K .25% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55121K00CEEA-ND CMF55121K00CEEA 68P0946
Product Name Through Hole Resistors RES 121K OHM 1/2W .25% AXIAL Cmf-55 121K .25% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details