Vishay Intertechnology, Inc. Through Hole Resistors CMF55121K00BHR6

Description
121 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
121 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55121K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55121K00BHR6-ND
Through Hole Resistors CMF55121K00BHR6-ND
121 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 121K OHM 1/2W .1% AXIAL - CMF55121K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/2W .1% AXIAL
CMF55121K00BHR6
RES 121K OHM 1/2W .1% AXIAL CMF55121K00BHR6
RES 121Kohm 1/2W .1% AXIAL

RES 121Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,1.21Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C7946 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.21Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C7946
Resistor,metal Film,1.21Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C7946
Resistor,Metal Film,1.21MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.21MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55121K00BHR6-ND CMF55121K00BHR6 40C7946
Product Name Through Hole Resistors RES 121K OHM 1/2W .1% AXIAL Resistor,metal Film,1.21Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details