Vishay Intertechnology, Inc. RES 121K OHM 1/2W .1% AXIAL CMF55121K00BHEK

Description
RES 121Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 121Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1/2W .1% AXIAL - CMF55121K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/2W .1% AXIAL
CMF55121K00BHEK
RES 121K OHM 1/2W .1% AXIAL CMF55121K00BHEK
RES 121Kohm 1/2W .1% AXIAL

RES 121Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55121K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55121K00BHEK-ND
Through Hole Resistors CMF55121K00BHEK-ND
121 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55121K00BHEK CMF55121K00BHEK-ND
Product Name RES 121K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details