Vishay Intertechnology, Inc. Metal Film Resistors - CMF55121K00BHEB

Description
Metal Film Resistors - Through Hole 1/4watt 121Kohms .1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 121Kohms .1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55121K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55121K00BHEB
Metal Film Resistors - CMF55121K00BHEB
Metal Film Resistors - Through Hole 1/4watt 121Kohms .1%

Metal Film Resistors - Through Hole 1/4watt 121Kohms .1%

Supplier's Site
Through Hole Resistors - CMF55121K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55121K00BHEB-ND
Through Hole Resistors CMF55121K00BHEB-ND
121 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 121K .1% T-2 Eb E3 Vishay - 68P0944 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 121K .1% T-2 Eb E3 Vishay
68P0944
Cmf-55 121K .1% T-2 Eb E3 Vishay 68P0944
CMF-55 121K .1% T-2 EB e3

CMF-55 121K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55121K00BHEB CMF55121K00BHEB-ND 68P0944
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 121K .1% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 121000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details