Vishay Intertechnology, Inc. RES 121K OHM 1/2W .1% AXIAL CMF55121K00BHEA

Description
RES 121Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 121Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1/2W .1% AXIAL - CMF55121K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/2W .1% AXIAL
CMF55121K00BHEA
RES 121K OHM 1/2W .1% AXIAL CMF55121K00BHEA
RES 121Kohm 1/2W .1% AXIAL

RES 121Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55121K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55121K00BHEA-ND
Through Hole Resistors CMF55121K00BHEA-ND
121 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 121K .1% T-2 Ea E3 Vishay - 68P0943 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 121K .1% T-2 Ea E3 Vishay
68P0943
Cmf-55 121K .1% T-2 Ea E3 Vishay 68P0943
CMF-55 121K .1% T-2 EA e3

CMF-55 121K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55121K00BHEA CMF55121K00BHEA-ND 68P0943
Product Name RES 121K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 121K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details