Vishay Intertechnology, Inc. RES 121K OHM 1/2W .1% AXIAL CMF55121K00BERE

Description
RES 121Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 121Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1/2W .1% AXIAL - CMF55121K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/2W .1% AXIAL
CMF55121K00BERE
RES 121K OHM 1/2W .1% AXIAL CMF55121K00BERE
RES 121Kohm 1/2W .1% AXIAL

RES 121Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55121K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55121K00BERE-ND
Through Hole Resistors CMF55121K00BERE-ND
121 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,121Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7938 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,121Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C7938
Resistor,metal Film,121Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C7938
Resistor,Metal Film,121KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,121KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55121K00BERE CMF55121K00BERE-ND 40C7938
Product Name RES 121K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,121Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details