Vishay Intertechnology, Inc. RES 121K OHM 1/2W .1% AXIAL CMF55121K00BEEK

Description
RES 121Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 121Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1/2W .1% AXIAL - CMF55121K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/2W .1% AXIAL
CMF55121K00BEEK
RES 121K OHM 1/2W .1% AXIAL CMF55121K00BEEK
RES 121Kohm 1/2W .1% AXIAL

RES 121Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55121K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55121K00BEEK-ND
Through Hole Resistors CMF55121K00BEEK-ND
121 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 121K .1% T-9 Ek E3 Vishay - 68P0942 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 121K .1% T-9 Ek E3 Vishay
68P0942
Cmf-55 121K .1% T-9 Ek E3 Vishay 68P0942
CMF-55 121K .1% T-9 EK e3

CMF-55 121K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55121K00BEEK CMF55121K00BEEK-ND 68P0942
Product Name RES 121K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 121K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers