Vishay Intertechnology, Inc. Through Hole Resistors CMF55120R00FKEA70

Description
120 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55120R00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55120R00FKEA70-ND
Through Hole Resistors CMF55120R00FKEA70-ND
120 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 120 OHM 1/2W 1% AXIAL - CMF55120R00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/2W 1% AXIAL
CMF55120R00FKEA70
RES 120 OHM 1/2W 1% AXIAL CMF55120R00FKEA70
RES 120ohm 1/2W 1% AXIAL

RES 120ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 120 1% T-1 Ea E3 Vishay - 68P0926 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 120 1% T-1 Ea E3 Vishay
68P0926
Cmf-55-70 120 1% T-1 Ea E3 Vishay 68P0926
CMF-55-70 120 1% T-1 EA e3

CMF-55-70 120 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55120R00FKEA70-ND CMF55120R00FKEA70 68P0926
Product Name Through Hole Resistors RES 120 OHM 1/2W 1% AXIAL Cmf-55-70 120 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details