Vishay Intertechnology, Inc. RES 120 OHM 1/2W 1% AXIAL CMF55120R00FHR6

Description
RES 120ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/2W 1% AXIAL - CMF55120R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/2W 1% AXIAL
CMF55120R00FHR6
RES 120 OHM 1/2W 1% AXIAL CMF55120R00FHR6
RES 120ohm 1/2W 1% AXIAL

RES 120ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55120R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55120R00FHR6-ND
Through Hole Resistors CMF55120R00FHR6-ND
120 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 120 Ohm, +/1 Percent, 50 Ppm Vishay - 40C7930 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 120 Ohm, +/1 Percent, 50 Ppm Vishay
40C7930
Cmf55, 120 Ohm, +/1 Percent, 50 Ppm Vishay 40C7930
CMF55, 120 Ohm, +/- 1 Percent, 50 ppm

CMF55, 120 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55120R00FHR6 CMF55120R00FHR6-ND 40C7930
Product Name RES 120 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 120 Ohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details