Vishay Precision Group Metal Film Resistors - CMF55120R00FER770

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55120R00FER770 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55120R00FER770
Metal Film Resistors - CMF55120R00FER770
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 120 Ohm, +/1 Percent, 25 Ppm Vishay - 40C7925 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 120 Ohm, +/1 Percent, 25 Ppm Vishay
40C7925
Cmf55, 120 Ohm, +/1 Percent, 25 Ppm Vishay 40C7925
CMF55, 120 Ohm, +/- 1 Percent, 25 ppm

CMF55, 120 Ohm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55120R00FER770 40C7925
Product Name Metal Film Resistors - Cmf55, 120 Ohm, +/1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details