Vishay Intertechnology, Inc. RES 120 OHM 1/2W 1% AXIAL CMF55120R00FER670

Description
RES 120ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/2W 1% AXIAL - CMF55120R00FER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/2W 1% AXIAL
CMF55120R00FER670
RES 120 OHM 1/2W 1% AXIAL CMF55120R00FER670
RES 120ohm 1/2W 1% AXIAL

RES 120ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55120R00FER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55120R00FER670-ND
Through Hole Resistors CMF55120R00FER670-ND
120 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 120 Ohm, +/1 Percent, 25 Ppm Vishay - 40C7924 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 120 Ohm, +/1 Percent, 25 Ppm Vishay
40C7924
Cmf55, 120 Ohm, +/1 Percent, 25 Ppm Vishay 40C7924
CMF55, 120 Ohm, +/- 1 Percent, 25 ppm

CMF55, 120 Ohm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55120R00FER670 CMF55120R00FER670-ND 40C7924
Product Name RES 120 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 120 Ohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details