Vishay Intertechnology, Inc. RES 120 OHM 1/2W 1% AXIAL CMF55120R00FEEB70

Description
RES 120ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/2W 1% AXIAL - CMF55120R00FEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/2W 1% AXIAL
CMF55120R00FEEB70
RES 120 OHM 1/2W 1% AXIAL CMF55120R00FEEB70
RES 120ohm 1/2W 1% AXIAL

RES 120ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55120R00FEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55120R00FEEB70-ND
Through Hole Resistors CMF55120R00FEEB70-ND
120 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55120R00FEEB70 CMF55120R00FEEB70-ND
Product Name RES 120 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details