120 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 120ohm 1/2W .1% AXIAL
CMF55, 120 Ohm, +/- 0.1 Percent, 25 ppm
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55120R00BERE70-ND | CMF55120R00BERE70 | 40C7919 |
| Product Name | Through Hole Resistors | RES 120 OHM 1/2W .1% AXIAL | Cmf55, 120 Ohm, +/0.1 Percent, 25 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 120 ohms | 120 ohms |