Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF55120R00BEEB

Description
Vishay/DaleMetal Film Resistors - Through Hole 120ohm .1% 25PPM 1/4W
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 120ohm .1% 25PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55120R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55120R00BEEB
Vishay/DaleMetal Film Resistors - CMF55120R00BEEB
Vishay/DaleMetal Film Resistors - Through Hole 120ohm .1% 25PPM 1/4W

Vishay/DaleMetal Film Resistors - Through Hole 120ohm .1% 25PPM 1/4W

Supplier's Site
Through Hole Resistors - 541-CMF55120R00BEEBTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55120R00BEEBTB-ND
Through Hole Resistors 541-CMF55120R00BEEBTB-ND
120 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55120R00BEEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55120R00BEEBCT-ND
Through Hole Resistors 541-CMF55120R00BEEBCT-ND
120 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55120R00BEEB 541-CMF55120R00BEEBTB-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers