Vishay Intertechnology, Inc. Through Hole Resistors CMF55120R00BEEA70

Description
120 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
120 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55120R00BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55120R00BEEA70-ND
Through Hole Resistors CMF55120R00BEEA70-ND
120 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 120 OHM 1/2W .1% AXIAL - CMF55120R00BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/2W .1% AXIAL
CMF55120R00BEEA70
RES 120 OHM 1/2W .1% AXIAL CMF55120R00BEEA70
RES 120ohm 1/2W .1% AXIAL

RES 120ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 120 .1% T-9 Ea E3 Vishay - 68P0918 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 120 .1% T-9 Ea E3 Vishay
68P0918
Cmf-55-70 120 .1% T-9 Ea E3 Vishay 68P0918
CMF-55-70 120 .1% T-9 EA e3

CMF-55-70 120 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55120R00BEEA70-ND CMF55120R00BEEA70 68P0918
Product Name Through Hole Resistors RES 120 OHM 1/2W .1% AXIAL Cmf-55-70 120 .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details