Vishay Intertechnology, Inc. Resistor-Fixed-Single-Through-Hole CMF55120R00BEEA

Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Through-Hole - CMF55120R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Through-Hole
CMF55120R00BEEA
Resistor-Fixed-Single-Through-Hole CMF55120R00BEEA
Resistor-Fixed-Singl e-Through-Hole

Resistor-Fixed-Single-Through-Hole

Supplier's Site
Through Hole Resistors - CMF55120R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55120R00BEEA-ND
Through Hole Resistors CMF55120R00BEEA-ND
120 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 120 .1% T-9 Ea E3 Vishay - 68P0917 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 120 .1% T-9 Ea E3 Vishay
68P0917
Cmf-55 120 .1% T-9 Ea E3 Vishay 68P0917
CMF-55 120 .1% T-9 EA e3

CMF-55 120 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55120R00BEEA CMF55120R00BEEA-ND 68P0917
Product Name Resistor-Fixed-Single-Through-Hole Through Hole Resistors Cmf-55 120 .1% T-9 Ea E3 Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details