Vishay Intertechnology, Inc. RES 120K OHM 1/2W 1% AXIAL CMF55120K00FKBF

Description
RES 120Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/2W 1% AXIAL - CMF55120K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/2W 1% AXIAL
CMF55120K00FKBF
RES 120K OHM 1/2W 1% AXIAL CMF55120K00FKBF
RES 120Kohm 1/2W 1% AXIAL

RES 120Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55120K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55120K00FKBF-ND
Through Hole Resistors CMF55120K00FKBF-ND
120 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 120 Kohm, +/1 Percent, 100 Ppm Vishay - 40C7915 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 120 Kohm, +/1 Percent, 100 Ppm Vishay
40C7915
Cmf55, 120 Kohm, +/1 Percent, 100 Ppm Vishay 40C7915
CMF55, 120 kOhm, +/- 1 Percent, 100 ppm

CMF55, 120 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55120K00FKBF CMF55120K00FKBF-ND 40C7915
Product Name RES 120K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 120 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers