Vishay Intertechnology, Inc. RES 120K OHM 1/2W .1% AXIAL CMF55120K00BHEB

Description
RES 120Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/2W .1% AXIAL - CMF55120K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/2W .1% AXIAL
CMF55120K00BHEB
RES 120K OHM 1/2W .1% AXIAL CMF55120K00BHEB
RES 120Kohm 1/2W .1% AXIAL

RES 120Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55120K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55120K00BHEB-ND
Through Hole Resistors CMF55120K00BHEB-ND
120 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 120K .1% T-2 Eb E3 Vishay - 68P0905 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 120K .1% T-2 Eb E3 Vishay
68P0905
Cmf-55 120K .1% T-2 Eb E3 Vishay 68P0905
CMF-55 120K .1% T-2 EB e3

CMF-55 120K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55120K00BHEB CMF55120K00BHEB-ND 68P0905
Product Name RES 120K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 120K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details